The V23990-P43X-F series is a six-pack flowPACK 1 module for three-phase inverter applications, integrating IGBT and FRED diodes with voltage ratings up to 1200 V and current ratings up to 50 A. It includes an NTC thermistor for temperature monitoring. The module is designed for surface mounting on a PCB with screw terminals, requiring mounting torque of 2.0-2.2 Nm for M4 screws. The heatsink surface must have flatness of 0.1 mm over 100 mm and roughness below Rz 0.01 mm. Thermal paste must be applied evenly with a maximum thickness of 0.05 mm. Pin mechanical load is limited to 35 N at 25°C module temperature and 5 N at 100°C substrate temperature. Pin vibration is prohibited.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | V23990P433FPM |
| Product Name | Power IGBT Transistor |
| Package Type | flowPACK 1 |