The SK55DGL126 is a 3-phase bridge rectifier with an integrated brake chopper in a SEMITOP 3 package, designed for use in converter, inverter, and braking applications. It features trench IGBT technology and CAL technology for the freewheeling diodes. The device has a maximum collector-emitter voltage of 1200 V for the IGBT chopper and supports a continuous collector current of up to 55 A. It is mounted using a single screw and employs direct copper-bonded aluminum oxide ceramic (DCB) for thermal and electrical isolation. The package dimensions are 53 mm in width and 43 mm in height. The device is electrostatic discharge sensitive and complies with IEC 60747-1, Chapter IX.
3-Phase Bridge Rectifier + Brake Chopper|•Compact design|•One screw mounting|•Heat transfer and isolation through direct copper bonded aluminum oxide ceramic (DCB)|•Trench IGBT technology|•CAL Technology FWD|Typical Applications:|•Recti
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SK55DGL126 |
| Product Name | Power IGBT Transistor |
| Package Type | SEMITOP 3 |