V23990-P580-A46-PM is a flowPIM 1 3rd gen integrated power module for motor drives and power generation, combining a 3-phase rectifier, brake chopper, inverter, and NTC thermistor in a compact housing. It uses IGBT4 and EmCon4 technology with an AlN substrate for low losses and improved EMC. The inverter supports up to 1200 V blocking voltage and 35 A continuous collector current, with a maximum junction temperature of 175 °C. The rectifier block handles up to 1600 V reverse voltage and 50 A DC forward current per diode. The module features 4000 V isolation voltage, 12.7 mm creepage and clearance, and operates over a temperature range of -40 °C to +150 °C. It meets AEC-Q200 qualifications.
flowPIM 1 3rd gen, 1200V / 35A. Features: 3- rectifier, BRC, Inverter, NTC; Very compact housing, easy to route; IGBT4 / EmCon4 technology for low saturation losses and improved EMC behaviour; High performance with AIN substrate. Applications: Motor Drives, Power Generation.
| Richardson RFPD | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | V23990P580A46PM |
| Product Name | Power IGBT Transistor |
| Package Type | flow 1 |