Mitsubishi Electric Automation, Inc. Power IPM Transistor SLIMDIP-S

Description
Transfer Molding Type Insulated Type Main Function and Ratings RC-IGBT inverter bridge for three phase DC-to-AC power conversion Built-in bootstrap diodes with current limiting resistor Open emitter type Application AC 100~240V (DC voltage:400V or below) three phase low power motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage protection (UV) For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC), Over temperature protection (OT) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) and OT fault Temperature monitoring: Outputting LVIC temperature by analog signal Input interface: Schmitt-triggered 3V, 5V input compatible, high active logic UL Recognized: UL1557 File E323585
Request a Quote
Description
Transfer Molding Type Insulated Type Main Function and Ratings RC-IGBT inverter bridge for three phase DC-to-AC power conversion Built-in bootstrap diodes with current limiting resistor Open emitter type Application AC 100~240V (DC voltage:400V or below) three phase low power motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage protection (UV) For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC), Over temperature protection (OT) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) and OT fault Temperature monitoring: Outputting LVIC temperature by analog signal Input interface: Schmitt-triggered 3V, 5V input compatible, high active logic UL Recognized: UL1557 File E323585
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SLIMDIP-S is a transfer molding type insulated integrated power module featuring an RC-IGBT inverter bridge for three-phase DC-to-AC conversion, designed for AC 100-240V motor inverter drives with DC bus voltages up to 400V. It includes built-in bootstrap diodes with an 80-120 Ω current-limiting resistor and open-emitter configuration. The module provides integrated drive circuits, under-voltage, short-circuit, and over-temperature protection on the N-side, fault signaling, and analog temperature monitoring via the VOT pin. It supports 3V and 5V Schmitt-triggered logic inputs and complies with UL1557. The package measures 34.0 mm × 47.5 mm, with terminals available in normal or short configurations. Maximum collector current is 5 A per IGBT at TC=25°C, with a collector-emitter voltage rating of 600 V and an isolation voltage of 2000 Vrms. Junction-to-case thermal resistance is 5.4 K/W per 1/6 module, and the case operating temperature range is -30°C to +115°C.

Datasheet Summary
Powered by GS/AI

SLIMDIP-S is a transfer molding type insulated integrated power module featuring an RC-IGBT inverter bridge for three-phase DC-to-AC conversion, designed for AC 100-240V motor inverter drives with DC bus voltages up to 400V. It includes built-in bootstrap diodes with an 80-120 Ω current-limiting resistor and open-emitter configuration. The module provides integrated drive circuits, under-voltage, short-circuit, and over-temperature protection on the N-side, fault signaling, and analog temperature monitoring via the VOT pin. It supports 3V and 5V Schmitt-triggered logic inputs and complies with UL1557. The package measures 34.0 mm × 47.5 mm, with terminals available in normal or short configurations. Maximum collector current is 5 A per IGBT at TC=25°C, with a collector-emitter voltage rating of 600 V and an isolation voltage of 2000 Vrms. Junction-to-case thermal resistance is 5.4 K/W per 1/6 module, and the case operating temperature range is -30°C to +115°C.

Suppliers

Company
Product
Description
Supplier Links
Power IPM Transistor - SLIMDIP-S - Richardson RFPD
Downers Grove, IL, United States
Power IPM Transistor
SLIMDIP-S
Power IPM Transistor SLIMDIP-S
Transfer Molding Type Insulated Type Main Function and Ratings RC-IGBT inverter bridge for three phase DC-to-AC power conversion Built-in bootstrap diodes with current limiting resistor Open emitter type Application AC 100~240V (DC voltage:400V or below) three phase low power motor inverter drive Integrated Drive, Protection and System Control Functions For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage protection (UV) For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC), Over temperature protection (OT) Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) and OT fault Temperature monitoring: Outputting LVIC temperature by analog signal Input interface: Schmitt-triggered 3V, 5V input compatible, high active logic UL Recognized: UL1557 File E323585

Transfer Molding Type Insulated Type

Main Function and Ratings

  • RC-IGBT inverter bridge for three phase DC-to-AC power conversion
  • Built-in bootstrap diodes with current limiting resistor
  • Open emitter type

Application

  • AC 100~240V (DC voltage:400V or below) three phase low power motor inverter drive

Integrated Drive, Protection and System Control Functions

  • For P-side: Drive circuit, High voltage high-speed level shifting, control supply under-voltage protection (UV)
  • For N-side: Drive circuit, Control supply under-voltage protection (UV), Short circuit protection (SC), Over temperature protection (OT)
  • Fault signaling: Corresponding to SC fault (N-side IGBT), UV fault (N-side supply) and OT fault
  • Temperature monitoring: Outputting LVIC temperature by analog signal
  • Input interface: Schmitt-triggered 3V, 5V input compatible, high active logic
  • UL Recognized: UL1557 File E323585
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Transistors
Product Number SLIMDIP-S
Product Name Power IPM Transistor
Transistor Type Power IPM Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Transistor - 48591912 - Radwell International
Fuji Electric Corp. of America
View Details
Bipolar Transistors - 1658574 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity PNP
Package Type SOT223; Sot-223
View Details