The QJE1212SA1 is a six-pack silicon carbide MOSFET module designed for high-frequency power systems, integrating six SiC MOSFETs with integrated Schottky diodes. It is rated for 1200 volts drain-source voltage and 120 amperes continuous drain current, with an on-resistance of 20 mΩ at 120 A and 15 V gate drive. The module features an isolated aluminum nitride baseplate, a maximum junction temperature of 175°C, and operates continuously between -40°C and 150°C. It has a thermal resistance of 0.52°C/W from junction to case per MOSFET, a 3500 V isolation voltage, and weighs 180 grams. The device includes an integrated NTC thermistor for temperature monitoring.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Richardson RFPD | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | QJE1212SA1 |
| Product Name | Silicon Carbide MOSFET Modules |