IGBT MODULE, SIX, 1.2KV, 168A; Continuous Collector Current:168A; Collector Emitter Saturation Voltage:1.7V; Power Dissipation:-; Operating Temperature Max:125°C; IGBT Termination:Stud; Collector Emitter Voltage Max:1.2kV RoHS Compliant: Yes
| Richardson RFPD | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | SEMIX151GD126HDS | 16M0096 |
| Product Name | Power IGBT Transistor | Igbt Module, Six, 1.2Kv, 168A; Continuous Collector Current Semikron |
| Package Type | SEMiX 13 | TO-3 |