Win Source Part Number: 1005637-SG2803L-883B
Category: Discrete Semiconductor Products>Transistors
Package: Tray
Standard Package: 50
Mounting: SMD (SMT)
Voltage - Collector Emitter Breakdown (Max): 50V
Current - Collector (Ic) (Max): 500mA
Transistor Type: 8 NPN Darlington
Vce Saturation (Max) @ Ib, Ic: 1.6V @ 500µA, 350mA
Package / Case: 20-CLCC
Supplier Device Package: 20-CLCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
HTSUS: 8541.29.0095
Mfr: Microchip Technology
Other Names: 150-SG2803L-883B
Base Product Number: SG2803
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DRIVER - MEDIUM CURRENT ARRAY, H
| Win Source Electronics | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1005637-SG2803L-883B | SG2803L/883B | SG2803L-883B |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays | RF Small Signal Transistor Bipolar/HBT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | ||
| Package Type | SOT3 | Ceramic Surface Mount | 20-CLCC (8.89x8.89) |
| IC(max) | 500 milliamps | 500 milliamps |