ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSS090P03FU7TB

Description
P-Channel 30V 9A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
P-Channel 30V 9A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSS090P03FU7TB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSS090P03FU7TB-ND
Single FETs, MOSFETs RSS090P03FU7TB-ND
P-Channel 30V 9A (Ta) 2W (Ta) Surface Mount 8-SOP

P-Channel 30V 9A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Singapore, Singapore
30V 9A MOSFET Transistor
278-RSS090P03FU7TB
30V 9A MOSFET Transistor 278-RSS090P03FU7TB
MOSFET P-CH 30V 9A 8SOP Product overview: RSS090P03FU7TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS090P03FU7TB can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 9A 8SOP Product overview: RSS090P03FU7TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS090P03FU7TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS090P03FU7TB - 184079-RSS090P03FU7TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS090P03FU7TB
184079-RSS090P03FU7TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS090P03FU7TB 184079-RSS090P03FU7TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 184079-RSS090P03FU7T B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 9A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 39nC @ 5V Max Input Capacitance: 4000pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 9A, 10V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Win Source Part Number: 184079-RSS090P03FU7TB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 9A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 39nC @ 5V
Max Input Capacitance: 4000pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 9A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
MOSFET P-CH 30V 9A 8SOIC - 687-RSS090P03FU7TB - Utmel Electronic Limited
Hong Kong, China
MOSFET P-CH 30V 9A 8SOIC
687-RSS090P03FU7TB
MOSFET P-CH 30V 9A 8SOIC 687-RSS090P03FU7TB
MOSFET P-CH 30V 9A 8SOIC

MOSFET P-CH 30V 9A 8SOIC

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSS090P03FU7TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSS090P03FU7TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSS090P03FU7TB
MOSFET P-CH 30V 9A 8SOP

MOSFET P-CH 30V 9A 8SOP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RSS090P03FU7TB-ND 278-RSS090P03FU7TB 184079-RSS090P03FU7TB 687-RSS090P03FU7TB RSS090P03FU7TB
Product Name Single FETs, MOSFETs 30V 9A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS090P03FU7TB MOSFET P-CH 30V 9A 8SOIC Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel P-Channel; P-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" Tape & Reel (TR) SOT3; 8-SOP 150degC (TJ)
PD 2000 milliwatts 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data