ROHM Semiconductor USA, LLC 30V 13A SOIC MOSFET Transistor RSS130N03TB

Description
MOSFET N-CH 30V 13A 8-SOIC Product overview: RSS130N03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS130N03TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 13A 8-SOIC Product overview: RSS130N03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS130N03TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 13A SOIC MOSFET Transistor
278-RSS130N03TB
30V 13A SOIC MOSFET Transistor 278-RSS130N03TB
MOSFET N-CH 30V 13A 8-SOIC Product overview: RSS130N03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS130N03TB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13A 8-SOIC Product overview: RSS130N03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS130N03TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - 098635-RSS130N03TB - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
098635-RSS130N03TB
Discrete Semiconductor Products 098635-RSS130N03TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 098635-RSS130N03TB Category: Discrete Semiconductor Products Family: Transistors - FETs, MOSFETs - Single Packaging: Reel Mounting Style: SMD/SMT Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Manufacturer Device Package: 8-SOP FET Type: MOSFET N-Channel, Metal Oxide FET Feature: Standard Drain to Source Voltage (Vdss): 30V Current - Continuous Drain (Id) @ 25°C: 13A (Ta) Rds On (Max) @ Id, Vgs: 8.1 mOhm @ 13A, 10V Vgs(th) (Max) @ Id: 2.5V @ 1mA Gate Charge (Qg) @ Vgs: 35nC @ 5V Input Capacitance (Ciss) @ Vds: 2000pF @ 10V Power - Max: 2W Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Industrial, Medical

Manufacturer: Rohm Semiconductor
Win Source Part Number: 098635-RSS130N03TB
Category: Discrete Semiconductor Products
Family: Transistors - FETs, MOSFETs - Single
Packaging: Reel
Mounting Style: SMD/SMT
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Manufacturer Device Package: 8-SOP
FET Type: MOSFET N-Channel, Metal Oxide
FET Feature: Standard
Drain to Source Voltage (Vdss): 30V
Current - Continuous Drain (Id) @ 25°C: 13A (Ta)
Rds On (Max) @ Id, Vgs: 8.1 mOhm @ 13A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Gate Charge (Qg) @ Vgs: 35nC @ 5V
Input Capacitance (Ciss) @ Vds: 2000pF @ 10V
Power - Max: 2W
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Medical

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-RSS130N03TB 098635-RSS130N03TB
Product Name 30V 13A SOIC MOSFET Transistor Discrete Semiconductor Products
TJ 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1658845 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
View Details
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE ZERO THRESHOLD™ MATCHED PAIR - ALD212900SAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Precision Zero Threshold
V(BR)DSS 10 volts
View Details
4 suppliers
N-channel 100V, 0.99mΩ, Standard Level MOSFET in CCPAK1212 - BUK7A1R0-100LJ - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 100 volts
IDSS 460000 milliamps
View Details