ROHM Semiconductor USA, LLC 45V 7A MOSFET Transistor RSS070P05TB1

Description
MOSFET P-CH 45V 7A 8SOP Product overview: RSS070P05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS070P05TB1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 45V 7A 8SOP Product overview: RSS070P05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS070P05TB1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
45V 7A MOSFET Transistor
278-RSS070P05TB1
45V 7A MOSFET Transistor 278-RSS070P05TB1
MOSFET P-CH 45V 7A 8SOP Product overview: RSS070P05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS070P05TB1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 45V 7A 8SOP Product overview: RSS070P05TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 45V, 7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS070P05TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05TB1 - 711916-RSS070P05TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05TB1
711916-RSS070P05TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05TB1 711916-RSS070P05TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 711916-RSS070P05TB1 Manufacturer Homepage: www.rohm.com Reference case: SOP8 Reference Date Code: 1204+ Popularity: Low Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 711916-RSS070P05TB1
Manufacturer Homepage: www.rohm.com
Reference case: SOP8
Reference Date Code: 1204+
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSS070P05TB1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSS070P05TB1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSS070P05TB1
MOSFET P-CH 45V 7A 8SOP

MOSFET P-CH 45V 7A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 278-RSS070P05TB1 711916-RSS070P05TB1 RSS070P05TB1
Product Name 45V 7A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS070P05TB1 Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data