ROHM Semiconductor USA, LLC Single FETs, MOSFETs RSS130N03FU6TB

Description
N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet
Description
N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-SOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - RSS130N03FU6TB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSS130N03FU6TB-ND
Single FETs, MOSFETs RSS130N03FU6TB-ND
N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-SOP

N-Channel 30V 13A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS130N03FU6TB - 046402-RSS130N03FU6TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS130N03FU6TB
046402-RSS130N03FU6TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS130N03FU6TB 046402-RSS130N03FU6TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 046402-RSS130N03FU6T B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Not For New Designs Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 13A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 35nC @ 5V Max Input Capacitance: 2000pF @ 10V Maximum Gate-Source Voltage: 20V Maximum Rds On at Id,Vgs: 8.1 mOhm @ 13A, 10V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 046402-RSS130N03FU6TB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Not For New Designs
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 13A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 35nC @ 5V
Max Input Capacitance: 2000pF @ 10V
Maximum Gate-Source Voltage: 20V
Maximum Rds On at Id,Vgs: 8.1 mOhm @ 13A, 10V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 13A MOSFET Transistor
278-RSS130N03FU6TB
30V 13A MOSFET Transistor 278-RSS130N03FU6TB
MOSFET N-CH 30V 13A 8SOP Product overview: RSS130N03FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS130N03FU6TB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 13A 8SOP Product overview: RSS130N03FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 13A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 13A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS130N03FU6TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSS130N03FU6TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSS130N03FU6TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSS130N03FU6TB
MOSFET N-CH 30V 13A 8SOP

MOSFET N-CH 30V 13A 8SOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number RSS130N03FU6TB-ND 046402-RSS130N03FU6TB 278-RSS130N03FU6TB RSS130N03FU6TB
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS130N03FU6TB 30V 13A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SOP Tape & Reel (TR) 8-SOIC (0.154, 3.90mm Width)
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data