ROHM Semiconductor USA, LLC 2.5V Drive Pch MOSFET RTF010P02

Description
ROHM recommends RZF013P01 as standard spec.
Request a Quote Datasheet
Description
ROHM recommends RZF013P01 as standard spec.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Pch MOSFET - RTF010P02 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Pch MOSFET
RTF010P02
2.5V Drive Pch MOSFET RTF010P02
ROHM recommends RZF013P01 as standard spec.

ROHM recommends RZF013P01 as standard spec.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF010P02 - 1244429-RTF010P02 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF010P02
1244429-RTF010P02
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF010P02 1244429-RTF010P02
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244429-RTF010P02 Manufacturer Homepage: www.rohm.com Alternative Parts (Cross-Reference): SI1303DL-T1-E3; RTF010P02TR; FDY102PZ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244429-RTF010P02
Manufacturer Homepage: www.rohm.com
Alternative Parts (Cross-Reference): SI1303DL-T1-E3; RTF010P02TR; FDY102PZ;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number RTF010P02 1244429-RTF010P02
Product Name 2.5V Drive Pch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF010P02
Polarity P-Channel
V(BR)DSS -20 volts
IDSS -1000 milliamps
PD 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1689584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
END - OF - LIFE - AUIRF3205ZSTRR - 1149783-AUIRF3205ZSTRR - Win Source Electronics
Specs
Package Type SOT3
View Details