ROHM Semiconductor USA, LLC Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm RSR025P03FRATL

Description
MOSFET, AEC-Q101, P-CH, -30V, -2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes
Description
MOSFET, AEC-Q101, P-CH, -30V, -2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

P-channel MOSFET in a TSMT3 package designed for switching applications, rated for a drain-source voltage of -30 V and a continuous drain current of -2.5 A. The device is driven at 4 V and has a maximum on-resistance of 160 mΩ at -4 V gate-source voltage and -1.2 A drain current. It meets AEC-Q101 qualifications and is RoHS compliant. The thermal resistance from channel to ambient is 125 °C/W when mounted on a ceramic board. The package dimensions are 1.0 mm maximum height with a body size of 2.9 mm by 1.9 mm. The storage temperature range is -55 °C to +150 °C.

Datasheet Summary
Powered by GS/AI

P-channel MOSFET in a TSMT3 package designed for switching applications, rated for a drain-source voltage of -30 V and a continuous drain current of -2.5 A. The device is driven at 4 V and has a maximum on-resistance of 160 mΩ at -4 V gate-source voltage and -1.2 A drain current. It meets AEC-Q101 qualifications and is RoHS compliant. The thermal resistance from channel to ambient is 125 °C/W when mounted on a ceramic board. The package dimensions are 1.0 mm maximum height with a body size of 2.9 mm by 1.9 mm. The storage temperature range is -55 °C to +150 °C.

Suppliers

Company
Product
Description
Supplier Links
Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm - 89Y7346 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm
89Y7346
Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm 89Y7346
MOSFET, AEC-Q101, P-CH, -30V, -2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

MOSFET, AEC-Q101, P-CH, -30V, -2.5A, TSMT; Transistor Polarity:P Channel; Continuous Drain Current Id:-2.5A; Drain Source Voltage Vds:-30V; On Resistance Rds(on):0.07ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-2.5V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 89Y7346
Product Name Mosfet, Aec-Q101, P-Ch, -30V, -2.5A, Tsmt; Transistor Polarity Rohm
IDSS -2500 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD16401Q5 N-Channel NexFET™ Power MOSFET - CSD16401Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0023 ohms
View Details
8 suppliers
60 V, N-channel Trench MOSFET - BSS138AKW-QX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
IDSS 220000 milliamps
View Details
2 suppliers