ROHM Semiconductor USA, LLC 4V Drive Pch MOSFET RSS040P03

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4V Drive Pch MOSFET - RSS040P03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
4V Drive Pch MOSFET
RSS040P03
4V Drive Pch MOSFET RSS040P03
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site
Singapore, Singapore
-30V -4.0A MOSFET Transistor
285-RSS040P03
-30V -4.0A MOSFET Transistor 285-RSS040P03
Switching (-30V,-4.0A) Product overview: RSS040P03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -4.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4.0A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSS040P03 can be used for catalog matching and distributor lookup.

Switching (-30V,-4.0A) Product overview: RSS040P03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -30V, -4.0A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -30V, -4.0A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSS040P03 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS040P03 - 1244021-RSS040P03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS040P03
1244021-RSS040P03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS040P03 1244021-RSS040P03
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244021-RSS040P03 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244021-RSS040P03
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number RSS040P03 285-RSS040P03 1244021-RSS040P03
Product Name 4V Drive Pch MOSFET -30V -4.0A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS040P03
Polarity P-Channel
V(BR)DSS -30 volts
IDSS -4000 milliamps
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data