MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RSR025N05FRA |
| Product Name | Nch 45V 2.5A Small Signal MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 45 volts |
| IDSS | 2500 milliamps |
| PD | 1000 milliwatts |