ROHM Semiconductor USA, LLC 30V 7.5A MOSFET Transistor RSS075P03TB

Description
MOSFET P-CH 30V 7.5A 8SOP Product overview: RSS075P03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS075P03TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET P-CH 30V 7.5A 8SOP Product overview: RSS075P03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS075P03TB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 7.5A MOSFET Transistor
278-RSS075P03TB
30V 7.5A MOSFET Transistor 278-RSS075P03TB
MOSFET P-CH 30V 7.5A 8SOP Product overview: RSS075P03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS075P03TB can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7.5A 8SOP Product overview: RSS075P03TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS075P03TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS075P03TB - 103079-RSS075P03TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS075P03TB
103079-RSS075P03TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS075P03TB 103079-RSS075P03TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 103079-RSS075P03TB Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 2W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SOP Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 2.5V @ 1mA Max Gate Charge: 30nC @ 5V Max Input Capacitance: 2900pF @ 10V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 21 mOhm @ 7.5A, 10V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 103079-RSS075P03TB
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 2W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SOP
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 2.5V @ 1mA
Max Gate Charge: 30nC @ 5V
Max Input Capacitance: 2900pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 21 mOhm @ 7.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSS075P03TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSS075P03TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSS075P03TB
MOSFET P-CH 30V 7.5A 8SOP

MOSFET P-CH 30V 7.5A 8SOP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-RSS075P03TB 103079-RSS075P03TB RSS075P03TB
Product Name 30V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS075P03TB Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts 2000 milliwatts
TJ 150 C (302 F) 150 C (302 F)
Package Type Tape & Reel (TR) SOT3; 8-SOP 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data