N-Channel 45V 9.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
N-Channel 45V 9.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 892435-RSS095N05FRAT
Operating Temperature Range: 150°C (TJ)
Features: N-Channel 45 V 9.5A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RSS095
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Other Part Number: 846-RSS095N05FRADKR,
MOSFET, N-CH, 45V, 9.5A, 150DEG C, 2W ROHS COMPLIANT: YES
MOSFET N-CH 45V 9.5A 8SOP
| DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 846-RSS095N05FRATR-ND | 892435-RSS095N05FRATB | 78AH7528 | RSS095N05FRATB |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS095N05FRATB | Mosfet, N-Ch, 45V, 9.5A, 150Deg C, 2W Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel |