Automotive MOSFETs
RSS090N03FRA is the high reliability Automotive transistor, suitable for switching applications.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244029-RSS090N03FRA
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
| ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | Win Source Electronics | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Power MOSFET |
| Product Number | RSS090N03FRA | RSS090N03FRA | 1244029-RSS090N03FRA |
| Product Name | 4V Drive Nch MOSFET (Corresponds to AEC-Q101) | Nch 30V 9A Middle Power MOSFET | TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS090N03FRA |
| Polarity | N-Channel | N-Channel | |
| V(BR)DSS | 30 volts | 30 volts | |
| IDSS | 9000 milliamps | 9000 milliamps | |
| PD | 2000 milliwatts | 2000 milliwatts | |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |