N-Channel 30V 9A (Ta) 1.4W (Ta) Surface Mount 8-SOP
Win Source Part Number: 1089104-RSS090N03FRA
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 9A (Ta)
Rds On (Max) @ Id, Vgs: 16mOhm @ 9A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 1.4W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 810 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-RSS090N03FRACT,8
Base Product Number: RSS090
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
MOSFET N-CH 30V 9A 8SOP
MOSFET, AEC-Q101, N-CH, 30V, SOP; Transistor Polarity:N Channel; Continuous Drain Current Id:9A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.011ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:2.5V; Power RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 846-RSS090N03FRATR-ND | 1089104-RSS090N03FRATB | RSS090N03FRATB | 22AC3167 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 30V, Sop; Transistor Polarity Rohm |
| Polarity | N-Channel | N-Channel | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | SOT3 | 810 pF @ 10 V | TO-3 |
| Transistor Grade / Operating Range | Automotive | |||
| PD | 1400 milliwatts |