ROHM Semiconductor USA, LLC P-Channel SMD 30V 7.5A MOSFET Transistor RSS075P03TB1

Description
MOSFET P-CH 30V 7.5A 8SOP / P-Channel 30 V 7.5A (Ta) 2W (Ta) Surface Mount 8-SOP Product overview: RSS075P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 7.5A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSS075P03TB1 can be used for catalog matching and distributor lookup.
Request a Quote
Description
MOSFET P-CH 30V 7.5A 8SOP / P-Channel 30 V 7.5A (Ta) 2W (Ta) Surface Mount 8-SOP Product overview: RSS075P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 7.5A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSS075P03TB1 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
P-Channel SMD 30V 7.5A MOSFET Transistor
285-RSS075P03TB1
P-Channel SMD 30V 7.5A MOSFET Transistor 285-RSS075P03TB1
MOSFET P-CH 30V 7.5A 8SOP / P-Channel 30 V 7.5A (Ta) 2W (Ta) Surface Mount 8-SOP Product overview: RSS075P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 7.5A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSS075P03TB1 can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 7.5A 8SOP / P-Channel 30 V 7.5A (Ta) 2W (Ta) Surface Mount 8-SOP Product overview: RSS075P03TB1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, SMD, 30V, 7.5A, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SMD, 30V, 7.5A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RSS075P03TB1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS075P03TB1 - 892434-RSS075P03TB1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS075P03TB1
892434-RSS075P03TB1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS075P03TB1 892434-RSS075P03TB1
Manufacturer: Rohm Semiconductor Win Source Part Number: 892434-RSS075P03TB1 Operating Temperature Range: 150°C Features: P-Channel 30 V 7.5A (Ta) 2W (Ta) Surface Mount 8-SOP Package: Reel - TR Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: 8-SOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0095

Manufacturer: Rohm Semiconductor
Win Source Part Number: 892434-RSS075P03TB1
Operating Temperature Range: 150°C
Features: P-Channel 30 V 7.5A (Ta) 2W (Ta) Surface Mount 8-SOP
Package: Reel - TR
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: 8-SOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 285-RSS075P03TB1 892434-RSS075P03TB1
Product Name P-Channel SMD 30V 7.5A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS075P03TB1
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Mosfet,nn Channel,60V,0.32A,sot363; Transistor Polarity Nexperia - 28T0308 - Newark, An Avnet Company
Specs
Polarity N-Channel
IDSS 320 milliamps
rDS(on) 1 ohms
View Details
2 suppliers
MOSFETs - 1827255P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TO-252 (DPAK); TO-252
View Details