ROHM Semiconductor USA, LLC 1.5V Drive Pch MOSFET RT1A045AP

Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet
Description
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5V Drive Pch MOSFET - RT1A045AP - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
1.5V Drive Pch MOSFET
RT1A045AP
1.5V Drive Pch MOSFET RT1A045AP
MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

MOSFETs are made as ultra-low ON-resistance by the micro-processing technologies suitable for mobilr equipment for low current consumption. In wide lineup including compact type, high-power type and complex type to meet in the market.

Supplier's Site Datasheet
Singapore
1.5V MOSFET Transistor
285-RT1A045AP
1.5V MOSFET Transistor 285-RT1A045AP
1.5V Drive Pch MOSFET Product overview: RT1A045AP from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RT1A045AP can be used for catalog matching and distributor lookup.

1.5V Drive Pch MOSFET Product overview: RT1A045AP from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 1.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RT1A045AP can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A045AP - 1244072-RT1A045AP - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A045AP
1244072-RT1A045AP
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A045AP 1244072-RT1A045AP
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244072-RT1A045AP Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244072-RT1A045AP
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RT1A045AP 285-RT1A045AP 1244072-RT1A045AP
Product Name 1.5V Drive Pch MOSFET 1.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RT1A045AP
Polarity P-Channel
V(BR)DSS -12 volts
IDSS -4500 milliamps
PD 1250 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17527Q5A 30V, N-Channel NexFET? Power MOSFETs - CSD17527Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0155 ohms
View Details
7 suppliers
PRECISION N-CHANNEL EPAD® MOSFET ARRAY DUAL HIGH DRIVE MATCHED PAIR - ALD212908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
4 suppliers
Single FETs, MOSFETs - 1727-5506-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Transistor Grade / Operating Range Automotive
View Details
3 suppliers