ROHM Semiconductor USA, LLC Nch 30V 13A Power MOSFET RSS130N03FRA

Description
RSS130N03FRAis the high reliability Automotive MOSFET, suitable for switching application.
Datasheet
Description
RSS130N03FRAis the high reliability Automotive MOSFET, suitable for switching application.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 30V 13A Power MOSFET - RSS130N03FRA - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 30V 13A Power MOSFET
RSS130N03FRA
Nch 30V 13A Power MOSFET RSS130N03FRA
RSS130N03FRAis the high reliability Automotive MOSFET, suitable for switching application.

RSS130N03FRAis the high reliability Automotive MOSFET, suitable for switching application.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number RSS130N03FRA
Product Name Nch 30V 13A Power MOSFET
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 13000 milliamps
QG 25 nC
PD 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Trench Power MOSFET Model: FMC80N10T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 100 volts
rDS(on) 0.0128 ohms
IDSS 80000 milliamps
View Details
CSD17559Q5 30V N-Channel NexFET? Power MOSFET - CSD17559Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0015 ohms
View Details
9 suppliers
Single FETs, MOSFETs - BSC052N03LSATMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Package Type 8-PowerTDFN
View Details
6 suppliers