ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS110N03FU6TB RSS110N03FU6TB

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 741311-RSS110N03FU6T B Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Family Name: RSS110N03 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Homepage: www.rohm.com Manufacturer Package: 8-SOP Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 10V Vgs (Maximum): 20V Power Dissipation (Maximum): 2W (Ta) Rds On (Maximum) @ Id, Vgs: 10.7 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): DMG4406LSS-13; RJK0355DSP-00#J0; NTMS4917NR2G; Introduction Date: June 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 741311-RSS110N03FU6T B Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Family Name: RSS110N03 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Homepage: www.rohm.com Manufacturer Package: 8-SOP Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 10V Vgs (Maximum): 20V Power Dissipation (Maximum): 2W (Ta) Rds On (Maximum) @ Id, Vgs: 10.7 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): DMG4406LSS-13; RJK0355DSP-00#J0; NTMS4917NR2G; Introduction Date: June 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS110N03FU6TB - 741311-RSS110N03FU6TB - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS110N03FU6TB
741311-RSS110N03FU6TB
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS110N03FU6TB 741311-RSS110N03FU6TB
Manufacturer: Rohm Semiconductor Win Source Part Number: 741311-RSS110N03FU6T B Packaging: Reel - TR Operating Temperature Range: 150°C (TJ) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: MOSFET Current - Continuous Drain (Id) @ 25°C: 11A (Ta) Family Name: RSS110N03 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4V, 10V Manufacturer Homepage: www.rohm.com Manufacturer Package: 8-SOP Channel Type Type: N Drain Source Voltage: 30V Vgs(th) (Maximum) @ Id: 2.5V @ 1mA Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 5V Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 10V Vgs (Maximum): 20V Power Dissipation (Maximum): 2W (Ta) Rds On (Maximum) @ Id, Vgs: 10.7 mOhm @ 11A, 10V Alternative Parts (Cross-Reference): DMG4406LSS-13; RJK0355DSP-00#J0; NTMS4917NR2G; Introduction Date: June 26, 2003 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 741311-RSS110N03FU6TB
Packaging: Reel - TR
Operating Temperature Range: 150°C (TJ)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Technology: MOSFET
Current - Continuous Drain (Id) @ 25°C: 11A (Ta)
Family Name: RSS110N03
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 8-SOP
Channel Type Type: N
Drain Source Voltage: 30V
Vgs(th) (Maximum) @ Id: 2.5V @ 1mA
Gate Charge (Qg) (Maximum) @ Vgs: 17nC @ 5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1300pF @ 10V
Vgs (Maximum): 20V
Power Dissipation (Maximum): 2W (Ta)
Rds On (Maximum) @ Id, Vgs: 10.7 mOhm @ 11A, 10V
Alternative Parts (Cross-Reference): DMG4406LSS-13; RJK0355DSP-00#J0; NTMS4917NR2G;
Introduction Date: June 26, 2003
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 11A MOSFET Transistor
278-RSS110N03FU6TB
30V 11A MOSFET Transistor 278-RSS110N03FU6TB
MOSFET N-CH 30V 11A 8SOP Product overview: RSS110N03FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS110N03FU6TB can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 11A 8SOP Product overview: RSS110N03FU6TB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 11A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS110N03FU6TB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - RSS110N03FU6TB-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
RSS110N03FU6TB-ND
Single FETs, MOSFETs RSS110N03FU6TB-ND
N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount 8-SOP

N-Channel 30V 11A (Ta) 2W (Ta) Surface Mount 8-SOP

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RSS110N03FU6TB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
RSS110N03FU6TB
Discrete Semiconductor Products - Transistors - FETs, MOSFETs RSS110N03FU6TB
MOSFET N-CH 30V 11A 8SOP

MOSFET N-CH 30V 11A 8SOP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 741311-RSS110N03FU6TB 278-RSS110N03FU6TB RSS110N03FU6TB-ND RSS110N03FU6TB
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - RSS110N03FU6TB 30V 11A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PD 2000 milliwatts 2000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
100V 57A MOSFET Transistor - 278-94-2503PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tube
Packing Method Tube
View Details
3 suppliers