Automotive MOSFETs
RSS065N06FRA is the high reliability Automotive MOSFET, suitable for switching application.
| ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | RSS065N06FRA | RSS065N06FRA |
| Product Name | 4V Drive Nch MOSFET (Corresponds to AEC-Q101) | Nch 60V 6.5A Middle Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 60 volts | 60 volts |
| IDSS | 6500 milliamps | 6500 milliamps |
| PD | 2000 milliwatts | 2000 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |