ROHM Semiconductor USA, LLC 2.5V Drive Nch MOSFET RTF015N03

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5V Drive Nch MOSFET - RTF015N03 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
2.5V Drive Nch MOSFET
RTF015N03
2.5V Drive Nch MOSFET RTF015N03
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
2.5V MOSFET Transistor
285-RTF015N03
2.5V MOSFET Transistor 285-RTF015N03
2.5V Drive Nch MOS FET Product overview: RTF015N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RTF015N03 can be used for catalog matching and distributor lookup.

2.5V Drive Nch MOS FET Product overview: RTF015N03 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 2.5V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RTF015N03 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF015N03 - 1244430-RTF015N03 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF015N03
1244430-RTF015N03
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF015N03 1244430-RTF015N03
Manufacturer: Rohm Semiconductor Win Source Part Number: 1244430-RTF015N03 Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1244430-RTF015N03
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors
Product Number RTF015N03 285-RTF015N03 1244430-RTF015N03
Product Name 2.5V Drive Nch MOSFET 2.5V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - RTF015N03
Polarity N-Channel
V(BR)DSS 30 volts
IDSS 1500 milliamps
PD 800 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-channel 40 V, 3.0 mΩ standard level MOSFET in LFPAK56 - BUK7Y3R0-40HX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
IDSS 120000 milliamps
View Details
9 suppliers
MOSFETs - 2060118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details