N-channel MOSFET with a 45V drain-source voltage and ±2A continuous drain current in a TSMT6 surface-mount package. It features a maximum RDS(on) of 190mΩ at VGS=4.5V and 2A ID, a built-in gate-source protection diode, and is AEC-Q101 qualified. The device is RoHS compliant and supplied in tape and reel packaging in units of 3000.
MOSFET, AEC-Q101, N-CH, 45V, TSMT; Transistor Polarity:N Channel; Continuous Drain Current Id:2A; Drain Source Voltage Vds:45V; On Resistance Rds(on):0.14ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 24AC5325 |
| Product Name | Mosfet, Aec-Q101, N-Ch, 45V, Tsmt; Transistor Polarity Rohm |
| IDSS | 2000 milliamps |