RSS100N03FRA is a N-channel power MOSFET with a maximum drain-source voltage (V_DSS) of 30V and a continuous drain current (I_D) rating of ±10A. It features a low on-resistance of 13.3mΩ, making it suitable for efficient switching applications. The device is housed in a small surface mount package (SOP8) and is compliant with RoHS standards, featuring Pb-free lead plating. It is AEC-Q101 qualified, indicating its reliability for automotive applications. The MOSFET has a power dissipation capability of 2.0W and operates within a junction temperature range of -55°C to +150°C. Its thermal resistance from junction to ambient is specified at 62.5°C/W. The device also exhibits low gate charge characteristics, with a total gate charge of 14 to 20 nC, which contributes to its fast switching performance.
Automotive MOSFETs
RSS100N03FRA is the high reliability automotive MOSFET, suitable for switching application.
| ROHM Semiconductor USA, LLC | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET |
| Product Number | RSS100N03FRA | RSS100N03FRA |
| Product Name | 4V Drive Nch MOSFET (Corresponds to AEC-Q101) | Nch 30V 10A Power MOSFET |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 30 volts | 30 volts |
| IDSS | 10000 milliamps | 10000 milliamps |
| PD | 2000 milliwatts | 2000 milliwatts |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |