PCH -45V -7A POWER MOSFET. RSS07 Product overview: RSS070P05HZGTB from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -45V, -7A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -45V, -7A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RSS070P05HZGTB can be used for catalog matching and distributor lookup.
Win Source Part Number: 985467-RSS070P05HZGT
Category: Discrete Semiconductor Products>Transistors
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: P-Channel
Drain to Source Voltage (Vdss): 45 V
Current - Continuous Drain (Id) @ 25°C: 7A (Ta)
Rds On (Max) @ Id, Vgs: 27mOhm @ 7A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 2W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOP
Gate Charge (Qg) (Max) @ Vgs: 47.6 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 4100 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Other Names: 846-RSS070P05HZGTBDK
Drive Voltage (Max Rds On, Min Rds On): 4V, 10V
PCH -45V -7A POWER MOSFET. RSS07
MOSFET, P-CH, 45V, 7A, SOP ROHS COMPLIANT: YES
PCH -45V -7A POWER MOSFET. RSS07
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-RSS070P05HZGTB | 985467-RSS070P05HZGTB | RSS070P05HZGTB | 59AJ2234 | RSS070P05HZGTB |
| Product Name | -45V -7A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | Mosfet, P-Ch, 45V, 7A, Sop Rohs Compliant Rohm | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | P-Channel | P-Channel; P-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 45 volts | 45 volts | |||
| Transconductance | 0.0100 kS | ||||
| PD | 2 milliwatts | 2000 milliwatts | 2000 milliwatts |