N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
N-Channel 30V 3.5A (Ta) 1W (Ta) Surface Mount TUMT6
MOSFET N-CH 30V 3.5A TUMT6
MOSFET, AEC-Q101, N-CH, 30V, TUMT; Transistor Polarity:N Channel; Continuous Drain Current Id:3.5A; Drain Source Voltage Vds:30V; On Resistance Rds(on):0.04ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1.5V; Power RoHS Compliant: Yes
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RTL035N03FRATR-ND | RTL035N03FRATR | 24AC5324 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, Aec-Q101, N-Ch, 30V, Tumt; Transistor Polarity Rohm |
| Polarity | N-Channel | ||
| Package Type | 6-SMD, Flat Leads | 6-SMD, Flat Leads | TO-3 |
| Transistor Grade / Operating Range | Automotive |