DigiKey Datasheets for Optocouplers

Optocouplers are capable of transferring an electrical signal between two circuits while isolating the circuits from each other.
Optocouplers: Learn more

Page: 1 10 19 20 21 22 23 24 25 26 27 28 29 30 31 40 50
Product Name Notes
DGTL ISO 5KV 1CH GATE DVR 32SOIC
DGTL ISO 8KV 1CH GATE DVR 32SOIC
EV INVERTER CONTROL; IGBT & SIC
GATE DRIVER
GD3160
MGD3162AM551EKR2
MGD3162AM551EKT
OPTOISO 2.5KV AC MONITOR 8SMD
OPTOISO 2.5KV TRANS W/BASE 8SOIC
OPTOISO 7.5KV PWR TRIAC 1CH 6DIP
OPTOISOLATOR 3.75KV TRIAC 1CH
OPTOISOLATOR 5.3KV TRIAC 1CH
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD
OPTOISOLATOR 5KV TRIAC 1CH
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-DIP
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-MDIP
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-PDIP
Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-SMD
Optoisolator Channel
Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Optoisolator Darlington with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Output Channel
Optoisolator Transistor Output 5000Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5000Vrms 2 Channel 8-MDIP
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5300Vrms 2 Channel
Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 7500Vpk 1 Channel 6-SMD
Optoisolator Triac Output 3750Vrms 1 Channel
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5300Vrms 1 Channel 6-DIP
Optoisolator Triac Output 5300Vrms 1 Channel
Optoisolator Triac Output 7500Vpk 1 Channel 6-SMD
OPTOISOLATR 7.5KV PWR TRIAC 1CH
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD
OPTOISOLTR 5.3KV 2CH TRANS 8-DIP
OPTOISOLTR 5.3KV 2CH TRANS 8-SMD
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
SNGL CH GATE DRIVER 32SOIC

<< Prev Next >>