Optoisolator AC Line Monitor 2500Vrms 1 Channel 8-MDIP
8-Pin DIP AC Line Monitor Logic Output Optocoupler, 1000-BLKBG Product overview: MID400WV from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Special Purpose Isolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 905-MID400WV can be used for catalog matching and distributor lookup.
Logic Output Optocouplers 8-Pin Optocoupler Logic aC Line
OPTOCOUPLER, DIGITAL, 2.5KV, DIP-8; No. of Channels:1 Channel; Isolation Voltage:2.5kV; Data Rate:-; Optocoupler Case Style:DIP; No. of Pins:8Pins; Product Range:MID400 Series RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MID400WV-ND | 905-MID400WV | MID400WV | 82C8667 |
| Product Name | Special Purpose Isolators | DIP Signal Isolator and Optocoupler | Logic Output Optocouplers | Optocoupler, Digital, 2.5Kv, Dip-8; No. Of Channels Onsemi |
| Input | AC; DC | AC |