Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optocoupl Triac AC-OUT 1Ch 400VDRM 6PDIP
Optocoupl Triac AC-OUT 1Ch 400VDRM 6PDIP
Optocoupl Triac AC-OUT 1Ch 400VDRM 6PDIP
Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr Product overview: MOC3043SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3043SR2M can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers 6Pin400V Optocoupler Zero Cross Triac Dr
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 kV, 400 V, Surface Mount DIP, 6 RoHS Compliant: Yes
OPTOCOUPLER, PHOTOTRIAC O/P, 7.5KV, SMD-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:400V; Input Current:60mA RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3043SR2MCT-ND | 6712752 | 6712752P | 904-MOC3043SR2M | MOC3043SR2M | 95W3502 | 66W0837 |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 400 V, Surface Mount Dip, 6 Rohs Compliant Onsemi | Optocoupler, Phototriac O/p, 7.5Kv, Smd-6; Optocoupler Case Style Onsemi |
| Output | Triac | Phototriac | PhotoTriac | ||||
| Package Type | 6-SMD, Gull Wing | ||||||
| Mounting Option | Surface Mount | Surface mount | PDIP | Reel | Surface Mount DIP | ||
| Isolation Voltage | 4170 volts | 5250 volts | 7500 volts |