onsemi Optocouplers MCT62S

Description
IC, Fairchild, MCT62S
Request a Quote Datasheet
Description
IC, Fairchild, MCT62S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 8064144 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8064144
Optocouplers 8064144
IC, Fairchild, MCT62S

IC, Fairchild, MCT62S

Supplier's Site
Optocouplers - 8064144P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8064144P
Optocouplers 8064144P
IC, Fairchild, MCT62S

IC, Fairchild, MCT62S

Supplier's Site
Optocouplers - 1454372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1454372
Optocouplers 1454372
IC, Fairchild, MCT62S

IC, Fairchild, MCT62S

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - MCT62S-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT62S-ND
Transistor, Photovoltaic Output Optoisolators MCT62S-ND
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT62S
Transistor Output Optocouplers MCT62S
Transistor Output Optocouplers SO-8 DUAL PH TRAN

Transistor Output Optocouplers SO-8 DUAL PH TRAN

Buy Now Datasheet
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Surface Mount Dip, 8 Rohs Compliant Onsemi - 95W3442 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Surface Mount Dip, 8 Rohs Compliant Onsemi
95W3442
Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Surface Mount Dip, 8 Rohs Compliant Onsemi 95W3442
Transistor Output Optocoupler, 2, 5 kV, 100 %, 60 mA, Surface Mount DIP, 8 RoHS Compliant: Yes

Transistor Output Optocoupler, 2, 5 kV, 100 %, 60 mA, Surface Mount DIP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi - 34C1154 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi
34C1154
Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi 34C1154
OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:85V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 5KV; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:85V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 8064144 8064144P MCT62S-ND MCT62S 95W3442 34C1154
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Transistor Output Optocoupler, 2, 5 Kv, 100 %, 60 Ma, Surface Mount Dip, 8 Rohs Compliant Onsemi Optocoupler, Phototransistor, 5Kv; No. Of Channels Onsemi
Input DC DC DC
Output Phototransistor; Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount MDIP Surface Mount Surface Mount DIP
Rise Time 2.4 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3142XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details