Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
400V Triac Driver Optocoupler, Zero DIP6
400V Triac Driver Optocoupler, Zero DIP6
TRIAC OUTPUT OPTOCOUPLER WITH ZE Product overview: MOC3042M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3042M can be used for catalog matching and distributor lookup.
Triac Output Optocoupler With Zero CRSVR, 1-Element, 4170V Isolation
Triac Output Optocoupler With Zero CRSVR, 1-Element, 4170V Isolation
60mA 400V 1.25V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
OPTOCOUPLER, TRIAC, 7.5KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers DIP-6 ZERO TRIAC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3042M-ND | 9175538P | 1787524 | 904-MOC3042M | MOC3042M | MOC3042M | 97K5337 | MOC3042M |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | Signal Isolator and Optocoupler | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Optocoupler, Triac, 7.5Kv, Dip; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers | |
| Output | Triac | Triac driver | Triac | |||||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||||||
| Mounting Option | Through Hole | DIP | Through hole | Bulk | DIP | |||
| Isolation Voltage | 4170 volts | 5250 volts | 4170 volts | 4170 volts | 7500 volts |