Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac Driver Output Optocoupler, 6-Pin DIP 250V Zero Crossing, 1000-TUBE Product overview: MOC3033SVM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3033SVM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078670-MOC3033SVM
Packaging: Tube/Rail
Approvals: IEC/EN/DIN, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.25V
Voltage - Off State: 250V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 400μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Triac & SCR Output Optocouplers 6Pin250V Optocoupler Zero Cross Triac Dr
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3033SVM-ND | 904-MOC3033SVM | 1078670-MOC3033SVM | MOC3033SVM |
| Product Name | Triac, SCR Output Optoisolators | 250V DIP Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - MOC3033SVM | Triac & SCR Output Optocouplers |
| Output | Triac | Triac | ||
| Package Type | 6-SMD, Gull Wing | |||
| Mounting Option | Surface Mount | Bulk | Surface Mount; 6-SMD |