Triac Output Optocoupler, 1-Element, 5300V Isolation
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr Product overview: MOC3023SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3023SR2M can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
OPTOCOUPLER, TRIAC, 400V, 0.1A, DIP-6; Optocoupler Case Style:SMD; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:5mA RoHS Compliant: Yes
OPTOCOUPLER, TRIAC, 400V, 0.1A, DIP-6, FULL REEL; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr
60mA 400V 1.15V Two-way thyristor SMD-6P Optocouplers - Thyristor Signal Output ROHS
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3023SR2M | 904-MOC3023SR2M | MOC3023SR2MTR-ND | 47W4127 | 34C1334 | MOC3023SR2M | MOC3023SR2M |
| Product Name | 400V Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Triac, 400V, 0.1A, Dip-6; Optocoupler Case Style Onsemi | Optocoupler, Triac, 400V, 0.1A, Dip-6, Full Reel; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | |
| Isolation Voltage | 5300 volts | 5300 volts | 4170 volts | 5300 volts | 5300 volts | 5300 volts | |
| Output | PhotoTriac | Triac | |||||
| Mounting Option | Reel | Surface Mount | SMD | DIP | |||
| Package Type | 6-SMD, Gull Wing |