Optoisolator Transistor with Base Output 2500Vrms 1 Channel 8-SOIC
MOC205 - Transistor Output Optocoupler, 2500V Isolation
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:1 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:40%; Collector Emitter Voltage V(br)ceo:100V; Product RoHS Compliant: Yes
Transistor Output Optocouplers SO-8 PHOTO TRANS
| DigiKey | Rochester Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC205M-ND | MOC205M | 07AH4182 | MOC205M |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi | Transistor Output Optocouplers | |
| Input | DC | |||
| Output | Phototransistor | |||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||
| Mounting Option | Surface Mount | SOIC | ||
| Isolation Voltage | 2500 volts | 2500 volts | 2500 volts |