The Opto Cplr, Phototransistor, 7.5kV, DIP (part number 95W3439) is a single-channel optocoupler designed for high-voltage applications. It features a maximum isolation voltage of 7.5kV and a collector-emitter breakdown voltage of 100V. The device supports a maximum forward current of 50mA and has a minimum current transfer ratio (CTR) of 60%. It is housed in a 6-pin dual in-line package (DIP) and is compliant with RoHS standards. This optocoupler is suitable for applications requiring electrical isolation, such as logic isolation and signal transmission in high-voltage environments.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075606-MCT5210M
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 70% @ 3mA
Switching Turn-On and Turn-Off Time: 10μs, 400ns
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-DIP
OPTO CPLR, PHOTOTRANSISTOR, 7.5KV, DIP; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:50mA; Isolation Voltage:5.3kV; CTR Min:60%; Collector Emitter Voltage V(br)ceo:100V; Product RoHS Compliant: Yes
Transistor Output Optocouplers Phototransistor
100V 4.17kV 150mA 1 6V 1.25V DC DIP-6 Optocouplers - Phototransistor Output ROHS
| Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1075606-MCT5210M | MCT5210M-ND | 95W3439 | MCT5210M | MCT5210M |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MCT5210M | Transistor, Photovoltaic Output Optoisolators | Opto Cplr, Phototransistor, 7.5Kv, Dip; No. Of Channels Onsemi | Transistor Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output |
| Input | DC; DC | DC | DC | ||
| Mounting Option | 6-DIP | Through Hole | DIP | ||
| Forward Current | 50 milliamps | 50 milliamps | |||
| Isolation Voltage | 4170 volts | 4170 volts | 5300 volts | 4170 volts |