Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1075601-MCT5201
Packaging: Tube/Rail
Mounting: Through Hole
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 100°C
Case / Package: 6-DIP
Minimum DC Current Transfer Ratio: 120% @ 5mA
Switching Turn-On and Turn-Off Time: 3μs, 12μs
Rise and Fall Time: 2.5μs, 16μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Optoisolator Transistor with Base Output 5300Vrms 1 Channel 6-DIP
Transistor Output Optocoupler, 5300V Isolation
| Win Source Electronics | DigiKey | Rochester Electronics | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1075601-MCT5201 | MCT5201-ND | MCT5201 |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MCT5201 | Transistor, Photovoltaic Output Optoisolators | |
| Input | DC; DC | DC | |
| Mounting Option | 6-DIP | Through Hole | |
| Forward Current | 50 milliamps | ||
| Isolation Voltage | 5300 volts | 5300 volts | 5300 volts |
| Rise Time | 2.5 µs | 2.5 µs |