Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac Output Optocoupler, 1-Element, 7500V Isolation
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP
Triac & SCR Output Optocouplers DIP-6 OPTO TRIAC Product overview: MOC3051M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3051M can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers DIP-6 OPTO TRIAC
| DigiKey | Rochester Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3051M-ND | MOC3051M | 6711438 | 6711438P | 904-MOC3051M | MOC3051M |
| Product Name | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | DIP Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | |
| Output | Triac | Triac | PhotoTriac | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | |||||
| Mounting Option | Through Hole | Through hole | PDIP | Tube |