Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078616-MOC3010SM
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.15V
Voltage - Off State: 250V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Zero Crossing Circuit: No
Current - LED Trigger (Ift) (Max): 15mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): MOC3011SM; MOC3009SMT&R; H11J4SM;
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Triac Output Optocoupler, 1-Element, 5300V Isolation
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac Driver Output Optocoupler, 6-Pin DIP 250V Random Phase, 1000-TUBE Product overview: MOC3010SM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 250V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3010SM can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers SO-6 NON-ZERO TRIAC
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1078616-MOC3010SM | MOC3010SM | MOC3010SM-ND | 904-MOC3010SM | MOC3010SM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3010SM | Triac, SCR Output Optoisolators | 250V DIP Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | |
| Output | Triac | Triac | |||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | |||
| Forward Current | 60 milliamps |