Vishay Intertechnology, Inc. Transistor, Photovoltaic Output Optoisolators MCT6-X007

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MCT6-X007-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MCT6-X007-ND
Transistor, Photovoltaic Output Optoisolators MCT6-X007-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - MCT6-X007 - 1075619-MCT6-X007 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT6-X007
1075619-MCT6-X007
Optoisolators - Transistor, Photovoltaic Output - MCT6-X007 1075619-MCT6-X007
Manufacturer: Vishay Win Source Part Number: 1075619-MCT6-X007 Packaging: Tube/Rail Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 5300Vrms Categories: Isolators Status: Active Temperature Range - Operating: -55°C to 100°C Case / Package: 8-SMD Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 3μs Maximum Output Voltage: 30V Channel Output Current: 30mA Continuous forward current- Max: 60mA Alternative Parts (Cross-Reference): MCT62SD; MCT6-X009; MCT6-X007T; Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 1075619-MCT6-X007
Packaging: Tube/Rail
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 5300Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -55°C to 100°C
Case / Package: 8-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 3μs
Maximum Output Voltage: 30V
Channel Output Current: 30mA
Continuous forward current- Max: 60mA
Alternative Parts (Cross-Reference): MCT62SD; MCT6-X009; MCT6-X007T;
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so Vishay - 43K9372 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so Vishay
43K9372
Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so Vishay 43K9372
NPN-Output dc-Input Optocoupler,2-CHANNE L,5.3kV ISOLATION,SO

NPN-Output dc-Input Optocoupler,2-CHANNEL,5.3kV ISOLATION,SO

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT6-X007
Transistor Output Optocouplers MCT6-X007
Transistor Output Optocouplers Phototransistor Out Dual CTR > 20%

Transistor Output Optocouplers Phototransistor Out Dual CTR > 20%

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MCT6-X007-ND 1075619-MCT6-X007 43K9372 MCT6-X007
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - MCT6-X007 Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so Vishay Transistor Output Optocouplers
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type 8-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; 8-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8230BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1737272 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details