Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr Product overview: MOC3022VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3022VM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078649-MOC3022VM
Packaging: Tube/Rail
Approvals: IEC/EN/DIN, UL
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.15V
Voltage - Off State: 400V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 100μA (Typ)
Zero Crossing Circuit: No
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
OPTOCOUPLER, TRIAC, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 8065998P | 8065998 | 904-MOC3022VM | 1078649-MOC3022VM | MOC3022VM-ND | 31Y3011 | MOC3022VM |
| Product Name | Optocouplers | Optocouplers | 400V Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - MOC3022VM | Triac, SCR Output Optoisolators | Optocoupler, Triac, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Input | AC | AC | |||||
| Approvals | RoHS Compliant | RoHS Compliant | |||||
| Mounting Option | DIP | Through hole | Tube | 6-DIP | Through Hole | DIP | |
| Output | Phototriac | PhotoTriac | Triac | Triac |