Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
TRIAC OUTPUT OPTOCOUPLER, 5300V Product overview: MOC3012VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5300V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5300V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3012VM can be used for catalog matching and distributor lookup.
Triac Output Optocoupler, 1-Element, 5300V Isolation
Triac & SCR Output Optocouplers 6Pin 250V Optocoupl Rand Phs Triac Drvr
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3012VM-ND | 904-MOC3012VM | MOC3012VM | MOC3012VM |
| Product Name | Triac, SCR Output Optoisolators | 5300V Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | |
| Output | Triac | Triac |