Lite-On Electronics, Inc. Triac, SCR Output Optoisolators MOC3020S-TA

Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 160-MOC3020S-TATR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
160-MOC3020S-TATR-ND
Triac, SCR Output Optoisolators 160-MOC3020S-TATR-ND
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 160-MOC3020S-TACT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
160-MOC3020S-TACT-ND
Triac, SCR Output Optoisolators 160-MOC3020S-TACT-ND
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD

OPTOISOLATOR 5KV TRIAC 1CH 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 160-MOC3020S-TADKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
160-MOC3020S-TADKR-ND
Triac, SCR Output Optoisolators 160-MOC3020S-TADKR-ND
OPTOISOLATOR 5KV TRIAC 1CH 6-SMD

OPTOISOLATOR 5KV TRIAC 1CH 6-SMD

Buy Now Datasheet
Optoisolators - Triac, SCR Output - MOC3020S-TA - 927647-MOC3020S-TA - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3020S-TA
927647-MOC3020S-TA
Optoisolators - Triac, SCR Output - MOC3020S-TA 927647-MOC3020S-TA
Manufacturer: Lite-On Inc. Win Source Part Number: 927647-MOC3020S-TA Operating Temperature Range: -40°C ~ 100°C Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD Package: 6-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: MOC3020 Categories: Isolators Case / Package: 6-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8541.40.8000

Manufacturer: Lite-On Inc.
Win Source Part Number: 927647-MOC3020S-TA
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Package: 6-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: MOC3020
Categories: Isolators
Case / Package: 6-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8541.40.8000

Buy Now Datasheet
5000V Signal Isolator and Optocoupler - 904-MOC3020S-TA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5000V Signal Isolator and Optocoupler
904-MOC3020S-TA
5000V Signal Isolator and Optocoupler 904-MOC3020S-TA
Triac Output Optocoupler, 1-Element, 5000V Isolation, Product overview: MOC3020S-TA from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5000V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3020S-TA can be used for catalog matching and distributor lookup.

Triac Output Optocoupler, 1-Element, 5000V Isolation, Product overview: MOC3020S-TA from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5000V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3020S-TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3020S-TA
Triac & SCR Output Optocouplers MOC3020S-TA
Triac & SCR Output Optocouplers Optocoupler TRIAC

Triac & SCR Output Optocouplers Optocoupler TRIAC

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 160-MOC3020S-TATR-ND 927647-MOC3020S-TA 904-MOC3020S-TA MOC3020S-TA
Product Name Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - MOC3020S-TA 5000V Signal Isolator and Optocoupler Triac & SCR Output Optocouplers
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3320MC12NXUMA1CT-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Solid State Relays - 1803046 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details