Triac & SCR Output Optocouplers DIP-6 ZERO TRIAC Product overview: MOC3041M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3041M can be used for catalog matching and distributor lookup.
Triac Output Optocoupler With Zero CRSVR, 1-Element, 4170V Isolation
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers DIP-6 ZERO TRIAC
60mA 400V 1.25V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
OPTOCOUPLER, TRIAC, 7500V; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; External Depth:6.35mm; Input Current:30mARoHS Compliant: Yes
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 kV, 400 V, DIP, 6 RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3041M | MOC3041M | 7390252 | MOC3041M-ND | MOC3041M | MOC3041M | 78K6090 | 97K5336 |
| Product Name | DIP Signal Isolator and Optocoupler | Optocouplers | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Optocoupler, Triac, 7500V; Optocoupler Case Style Onsemi | Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 400 V, Dip, 6 Rohs Compliant Onsemi | |
| Output | PhotoTriac | Triac | Triac | |||||
| Mounting Option | Tube | Through hole | Through Hole | DIP | ||||
| Isolation Voltage | 5250 volts | 4170 volts | 4170 volts | 4170 volts | 7500 volts | |||
| Input | DC | 30mA |