Vishay Intertechnology, Inc. Optoisolators - Transistor, Photovoltaic Output - MCT6-X007T MCT6-X007T

Description
Manufacturer: Vishay Win Source Part Number: 884425-MCT6-X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: MCT6 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000 Other Part Number: MCT6-X007T-ND, 751-MCT6-X007TCT, 751-MCT6-X007TTR, 751-MCT6-X007TDKR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 884425-MCT6-X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: MCT6 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000 Other Part Number: MCT6-X007T-ND, 751-MCT6-X007TCT, 751-MCT6-X007TTR, 751-MCT6-X007TDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Transistor, Photovoltaic Output - MCT6-X007T - 884425-MCT6-X007T - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MCT6-X007T
884425-MCT6-X007T
Optoisolators - Transistor, Photovoltaic Output - MCT6-X007T 884425-MCT6-X007T
Manufacturer: Vishay Win Source Part Number: 884425-MCT6-X007T Operating Temperature Range: -55°C ~ 100°C Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD Package: 8-SMD, Gull Wing Package: Reel - TR Mounting: Surface Mount Family Name: MCT6 Categories: Isolators Case / Package: 8-SMD ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 31 Weeks HTSUS: 8541.40.8000 Other Part Number: MCT6-X007T-ND, 751-MCT6-X007TCT, 751-MCT6-X007TTR, 751-MCT6-X007TDKR

Manufacturer: Vishay
Win Source Part Number: 884425-MCT6-X007T
Operating Temperature Range: -55°C ~ 100°C
Features: Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD
Package: 8-SMD, Gull Wing
Package: Reel - TR
Mounting: Surface Mount
Family Name: MCT6
Categories: Isolators
Case / Package: 8-SMD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
HTSUS: 8541.40.8000
Other Part Number: MCT6-X007T-ND, 751-MCT6-X007TCT, 751-MCT6-X007TTR, 751-MCT6-X007TDKR

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-MCT6-X007TTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-MCT6-X007TTR-ND
Transistor, Photovoltaic Output Optoisolators 751-MCT6-X007TTR-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 751-MCT6-X007TCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
751-MCT6-X007TCT-ND
Transistor, Photovoltaic Output Optoisolators 751-MCT6-X007TCT-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Optoisolator Transistor Output 5300Vrms 2 Channel 8-SMD

Buy Now Datasheet
Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so Vishay - 43K9373 - Newark, An Avnet Company
Chicago, IL, United States
Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so Vishay
43K9373
Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so Vishay 43K9373
NPN-Output dc-Input Optocoupler,2-CHANNE L,5.3kV ISOLATION,SO

NPN-Output dc-Input Optocoupler,2-CHANNEL,5.3kV ISOLATION,SO

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MCT6-X007T
Transistor Output Optocouplers MCT6-X007T
Transistor Output Optocouplers Phototransistor Out Dual CTR > 20%

Transistor Output Optocouplers Phototransistor Out Dual CTR > 20%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 884425-MCT6-X007T 751-MCT6-X007TTR-ND 43K9373 MCT6-X007T
Product Name Optoisolators - Transistor, Photovoltaic Output - MCT6-X007T Transistor, Photovoltaic Output Optoisolators Npn-Output Dc-Input Optocoupler,2-Channel,5.3Kv Isolation,so Vishay Transistor Output Optocouplers
Mounting Option Surface Mount; 8-SMD Surface Mount
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Input DC
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC60I12AHXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details