Optocoupler Triac Output, 400V, DIP6
Triac & SCR Output Optocouplers Optocoupler TRIAC Product overview: MOC3023 from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3023 can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
50mA 400V 1.15V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
Triac & SCR Output Optocouplers Optocoupler TRIAC
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1689688 | 904-MOC3023 | 160-1378-5-ND | MOC3023 | MOC3023 |
| Product Name | Optocouplers | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Triac & SCR Output Optocouplers |
| Output | Triac | PhotoTriac | Triac | ||
| Approvals | RoHS Compliant | ||||
| Mounting Option | Through hole | Tube | Through Hole | ||
| Isolation Voltage | 5000 volts | 5000 volts | 5000 volts |