Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
Optoisolator Transistor Output 5000Vrms 2 Channel 8-SMD
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 5KV, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:5kV; CTR Min:30%; Product Range:-; No. of Channels:2RoHS Compliant: Yes
Transistor Output Optocouplers 2-CH PHOTOTRANS SMD SMD DIP-8
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MCT9001SDTR-ND | 1867316 | 1868606P | 85W3549 | MCT9001SD |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Optocoupler, Phototransistor O/p, 5Kv, Smd-8; No. Of Channels Onsemi | Transistor Output Optocouplers |
| Input | DC | DC | DC | ||
| Output | Phototransistor | Phototransistor; Phototransistor | |||
| Package Type | 8-SMD, Gull Wing | ||||
| Mounting Option | Surface Mount | Surface Mount; Surface mount | Surface Mount; SMT | Surface Mount DIP | |
| Isolation Voltage | 5000 volts | 5000 volts |