onsemi 400V Signal Isolator and Optocoupler MOC3022TVM

Description
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr Product overview: MOC3022TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3022TVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr Product overview: MOC3022TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3022TVM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V Signal Isolator and Optocoupler
904-MOC3022TVM
400V Signal Isolator and Optocoupler 904-MOC3022TVM
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr Product overview: MOC3022TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3022TVM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr Product overview: MOC3022TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 400V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3022TVM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optocouplers - 8065989 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8065989
Optocouplers 8065989
IC, Fairchild, MOC3022TVM

IC, Fairchild, MOC3022TVM

Supplier's Site
Optocouplers - 8065989P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
8065989P
Optocouplers 8065989P
IC, Fairchild, MOC3022TVM

IC, Fairchild, MOC3022TVM

Supplier's Site
Optocouplers - 1698725 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1698725
Optocouplers 1698725
IC, Fairchild, MOC3022TVM

IC, Fairchild, MOC3022TVM

Supplier's Site
Triac, SCR Output Optoisolators - MOC3022TVM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3022TVM-ND
Triac, SCR Output Optoisolators MOC3022TVM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3022TVM
Triac & SCR Output Optocouplers MOC3022TVM
Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr

Triac & SCR Output Optocouplers 6Pin 400V Optocoupl Rand Phs Triac Drvr

Buy Now Datasheet
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi - 05C2855 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi
05C2855
Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi 05C2855
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:400V; Product Range:-; Input Current:60mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 904-MOC3022TVM 8065989 8065989P MOC3022TVM-ND MOC3022TVM 05C2855
Product Name 400V Signal Isolator and Optocoupler Optocouplers Optocouplers Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Phototriac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Onsemi
Output PhotoTriac Phototriac Triac
Mounting Option Tube Through hole DIP Through Hole DIP
Isolation Voltage 5300 volts 4170 volts 5300 volts
Input AC AC 60mA
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Solid State Relays - 2766026 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
Isolators - Gate Drivers - 448-1ED3491MU12MXUMA1DKR-ND - DigiKey
Specs
Package Type "16-BSSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0150 µs
View Details